SSD 840 EVO 2.75mm mSATA 500GB

Manufacturer Part Number
MZ-MTE500BW/OB1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

  • Product Type mSATA III

  • Series 840 EVO

Application

  • Consumer Yes

Storage

  • Capacity 500GB

Features

  • Sequential Read Speed 540 MB/s

  • Sequential Write Speed 520 MB/s

  • Random Read Speed 98K

  • Random Write Speed 90K

  • Compatibility Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista, XP, MAC OSX, Linux

  • Controller Samsung MEX Controller

  • NAND Flash 1y nm Triple Level Cell (TLC) Toggle NAND 2.0

  • Trim Support Y (with supported OS)

  • RAID Support Y (with RAID Controller)

  • Security AES 256-bit Encryption
    TCG Opal 2.0 /  IEEE 1667 compliant

General

  • Power Consumption (W) 0.145W (Active) / .055W (Idle)

  • Voltage 5V ± 5%

  • Reliability (MTBF) 1.5M Hours

Operating Systems

  • Compatible Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista (SP1 and above), XP (SP2 and above), Windows Server 2008 (32-bit and 64-bit), Windows Server 2003 (32-bit and 64-bit with SP2 and above)

Environmental Specs

  • Operating Temperature 32⁰F - 158⁰F

  • Operating Humidity 5% to 95%

Form Factor

  • Product mSATA

Dimensions (W x H x D)

  • Product 2.00” x 1.18” x 0.15”

  • Package Size 5.62" x 3.84” x 0.83”

  • Inner Box Size 9.57" x 7.48" x 7.6"

  • Master Box Size 19.88" x 15.83" x 8.66"

Weight

  • Product 0.02 lb.

  • Package Weight 0.13 lb.

  • Inner Box Weight 1.84 lb.

  • Master Box Weight 9.94 lb.

Warranty

  • Product 3 Year

Product Contents

  • Package Qty per Inner Box 10