Z170A Tomahawk AC Desktop Motherboard

Z170A Tomahawk AC

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-3600(0C)
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • GAMING LAN: The best online gaming experience with lowest latency
  • GAMING DNA: LED ambient lights are added to give it an awesome look & feel, ready for battle
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • MULTI-GPU with VGA Armor: VGA Armor PCI-E slots. Supports AMD Crossfire™
  • Click BIOS5: Secure and Reliable UEFI BIOS solution
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience
  • WHQL CERTIFIED.WINDOWS 10 READY.

Manufacturer Part Number
Z170A Tomahawk AC
EAN/UPC
0824142122976,824142122976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
 

Chipset

• Intel® Z170 Chipset
 

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
- ECC UDIMM memory (non-ECC mode)
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to Compatibility reports for more information of compatible memory.
* Hyper DIMM support is subject to the physical characteristics of individual CPUs


Slots


• 2 x PCIe 3.0 x16 slots (support x16, x16/ x4 modes)
• 3 x PCIe 3.0 x1 slots
• 2 x PCI slots
• 1x M.2 Wi-Fi module slot (Key E)

* No support PCI wake-up on S3, S4 & S5


Onboard Graphics

• 1 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz,2560x1600@60Hz
• 1 x DVI-D port, support a maximum resolution of 1920x1200@60Hz

 
Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology
 

On-Board SATA

• Intel® Z170 Chipset
• 6 x SATA 6Gb/s ports* 
• 1 x M.2 slot (Key M)
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards,4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card***
• Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• Supports Intel® Smart Response Technology for Intel Core™ processors

* SATA5~6 ports will be unavailable when installing the M.2 module in M.2 (M2_1) slot.
*** The Turbo U.2 Host Card is not included, please purchase separately.
 

USB

• ASMedia® ASM1142 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports onthe back panel

• Intel® Z170 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB 3.1 Gen 1 connectors)
- 4 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB 2.0 connectors)
 

Audio

• Realtek® ALC892 Codec
• 7.1-Channel High Definition Audio
• Supports S/PDIF ouput
 

LAN

• 1 x Realtek RTL8111H Gigabit LAN controller
 

WLAN & Bluetooth

• Wi-Fi/ Bluetooth® expansion module with Intel® Dual Band Wireless-AC 8260 chip
-Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz,5GHz) up to 867 Mbps speed
-Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0,BLE, 4.2


Back Panel I/O Ports

• 1 x PS/2 keyboard/ mouse port
• 2 x USB 2.0 ports
• 2 x USB 3.1 Gen2 ports
• 1 x DVI-D port
• 1 x HDMI™ port
• 1 x Clear CMOS button
• 1 x LAN (RJ45) port
• 2 x USB 3.1 Gen1 ports
• 1 x Optical S/PDIF OUT connector
• 5 x OFC audio jacks
 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 1 x USB 2.0 connector (support additional 2 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper
 

Dimension

• 12 in. x 9.6 in. (30.4 cm x 22.4 cm) ATX Form Factor
 

Mounting

• 6 mounting holes