27” Monitor

27-inch Ultra Slim IPS Panel with Connectivity You Need

The I2721VH monitor is an ultra-slim 27” class monitor, with an IPS (In-Plane Switching) panel, a superior type of screen that offers consistent image appearance, higher definition, better color accuracy, and greater light transmission from all viewing positions.

Manufacturer Part Number
I2721VH
EAN/UPC
0685417084883,685417084883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color: Black
Panel:
TFT Active Matrix LCD, LED Backlight, IPS Panel
27” Class Widescreen, 16:9 Aspect Ratio
27" Viewable Image Size, Diagonal
Pixel Pitch: 0.311 mm (H)x 0.311 mm (V)
Display Area: 597.89 mm x 336.31 mm
Brightness: 250 cd/m2 (typ)
Contrast Ratio: 20,000,000:1 (dynamic)
Response Time: 5ms
Viewing Angle:
Horizontal: 178 Degrees (CR>10)
Vertical: 178 Degrees (CR>10)
Scanning Frequency:
Horizontal: 30K~83KHz
Vertical: 50~76 Hz
Optimal Resolution: 1920x1080@60Hz
Recommended: 1920x1080@60Hz
Supported Resolutions: 640x480@60/67/72/75Hz, 720x400@60Hz, 800x600@56/60/72/75Hz, 832x642@75Hz, 1024x768@60/70/75Hz,
1280x1024@60/75Hz, 1280x720@60Hz, 1280x960@60Hz, 1440x900@60Hz, 1680x1050@60Hz, 1920x1080@60Hz
Color Depth: 16.7M colors
Connectors: 1 x VGA, 1 x DVI-D, 1 x HDMI
User Control: Source/Auto/Exit, ECO/DCR/+, 4:3/Wide/+, Menu/Enter, Power
Adjustability: Tilt: -5° ~+20°
OSD Languages: 16 Languages including English, French and Spanish
Power Source: Universal 110~240VAC, 50/60Hz
Power Consumption: 23W (typical), Standby: <0.5W
Regulations: cTUVus, CE, FCC, RoHS, Energy Star®, Windows 8 compatible
Other Features: Direct-Insert Horizontal Connectors, User Friendly Graphical OSD Menu, VESA 100mm Wall Mount Compliant  ,Kensington Security Slot, Includes AOC’s eSaver Software, i-Menu Software
Dimensions (WxHxD mm) Monitor: 643.3 x 447.8 x 239.4 Carton: 714 x 508 x 123
Dimensions (WxHxD inches) Monitor: 25.33 x 17.63 x 9.42 Carton: 28.1 x 20 x 4.84
Weight (Net): 10.35 lbs ( 4.7 kgs) Net
Weight (Gross): 14.3 lbs ( 6.5 kgs) Gross
Loading Qty w/pallet: 20' = 512 pcs.; 40' Std = 1120 pcs.
UPC Code: 685417084883
What's in the Box: 27” Monitor, Foot Stand, Power Cord, VGA Cable, Media (Includes drivers, AOC Software, User Manual,Warranty)