Z170A GAMING M9 ACK Desktop Motherboard

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-3600+(OC) Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • Twin Turbo M.2 64Gb/s + Turbo U.2 ready + USB 3.1 Gen2 Type-C + Type-A combo + SATA 6Gb/s
  • GAMING LAN with LAN Protect, powered by Killer™: The best online gaming experience with lowest latency
  • Xtreme Audio DAC: Delivers the breathtaking sound quality with 384kHz/32-bit
  • Nahimic Audio Enhancer: Immersive sound quality that pushes the limits of reality
  • Game Boost: This one goes up to eleven; 1-seconds of easy overclocking
  • GAMING Hotkey: Assign macros, launch your favorite games or do real-time overclocking using a single button
  • Designed for overclocking: with OC Essentials and OC Engine 2
  • XSplit Gamecaster v2.5: 1 year free premium license to show off your skills and achievements to the world
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • Military Class 5: The latest evolution in high quality components featuring the brand new Titanium Chokes
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports NVIDIA SLI™ & AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • BIOS Flashback+: Easy BIOS recovery without the need of a CPU, memory and VGA card
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience

Manufacturer Part Number
Z170A Gaming M9 ACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core&trade i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® Z170 Express Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Dual channel memory architecture
• Supports non-Ecc ,un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)

Slots

• 3 x PCIe 3.0 x16 slots (support x16/x4/x0 or x8/x4/x8 or x8/x1/x8 modes)
• 3 x PCIe 3.0 x1 slots 

Onboard Graphics

• 1 x HDMI™ port, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DisplayPort, supports a maximum resolution of 4096x2304@24Hz, 2560x1600@60Hz, 3840x2160@60Hz, 1920x1200@60Hz

Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology

Storage

• Intel® Z170 Express Chipset
• 6 x SATA 6Gb/s ports* (4 ports reserved for SATA Express port)
• 2 x M.2 slot*
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards,4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card**

• 2 x SATAe port (PCIe 3.0 x2)***
• Supports Intel® Smart Response Technology for Intel Core™ processors

* M.2, SATA and SATAe ports maximum support 1x M.2_PCIe + 6x SATAs or 1x M.2_SATA + 1x M.2_PCIe + 4x SATAs.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** SATAe port is backward compatible with SATA.

RAID

• Intel® Z170 Express Chipset
• Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• Supports RAID 0 and RAID 1 for M.2 PCIe storage devices*
* M.2 PCIe RAID volume can only be created with UEFI BIOS

USB

• ASMedia® ASM1142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) port on the back panel
- 1 x USB 3.1 Gen2 Type-C port on the back panel

• Intel® Z170 Express Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB 3.1 Gen1 connector)
- 5 x USB 2.0 (High-speed USB) ports (3 ports on the back panel, 2 ports available through the internal USB 2.0 connectors)

Audio

• Cmedia CM6632 codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN

• 1 x Killer™ E2400 Gigabit LAN controller

Wireless LAN

• Killer Wireless 1535 module.
- Supports 2x2 802.11a/b/g/n/ac with advanced features
- Supports 20/ 40MHz at 2.4GHz and 20/ 40/ 80MHz at 5GHz
- Supports Miracast 

Bluetooth

• Killer Wireless 1535 module.
- Supports Bluetooth v4.1

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x SATAe connectors
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x GAME BOOST button
- 1 x Power button
- 1 x Reset button
- 1 x BIOS FLASHBACK+ button
- 1 x HOTKEY switch - 1 x Slow mode switch
- 1 x Clear CMOS jumper
- 1 x 2-Digit Debug Code LED

Back Panel I/O Ports

- 1 x Clear CMOS button
- 1 x PS/2 keyboard/ mouse port
- 3 x USB 2.0 ports
(1 x HOTKEY port)
(1 x BIOS FLASHBACK+ port)
- 1 x DisplayPort
- 1 x HDMI™ port
- 1 x USB 3.1 Gen2 port
- 1 x USB 3.1 Gen2 Type-C port
- 1 x LAN (RJ45) port
- 2 x USB 3.1 Gen1 ports
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor

Mounting

• 9 mounting holes