Note:
Product Details
Product name : 21.5" Capacitive Touch Monitor
Article code / EAN numer: FT215TMBCAP / 6920734022144
LCD Panel
IP rated front panel: IP65
Screen diagonal (Inch/cm):: 21.5/54.69
Display active screen size:: 47.70x26.80
Aspect ratio:: 16:9
Physical resolution:: 1920x1080
Maximum showable resolution (TPCs: external):: 1920x1200
Colours displayed:: 16.7M
Brightness (cd/m2):: 250
Contrast:: 1000:1
Typical reaction time Tr/ Tf (ms):: 1.5/3.5
Visual Angle horizontal/vertical (°):: 170/160
Backlight / Backlight Lifetime (hours):: LED / 40,000
Touch Panel
Touch Technology: Projected Capacitive 10-point Multitouch
Touch Connector: USB
Touch Panel Drivers: Windows; Linux; Mac; Android
Touch Life (Contacts): Unlimited
Surface Hardness: 7H
Operation/Mechanical
Operating Temperature (°C): -10 ~ +65
Humidity Range (RH): 10%-90%
Net weight (kg): 7.30
Gross weight (kg): 8.30 (incl. cartonage)
Housing material: Plastic
Housing (cm) LxWxH: 52.80 x 32.40 x 4.60
Mounting: VESA 100
Power
Power Indicator: Green LED
Power Supply: 100-240V ACDC active switching; 12V DC-Out
Working Power (V): 12
Power Consumption (W): 30
Stand-By Consumption (W): <0.5
External Connectors
Video: 1x VGA
: 1x DVI-D
: 1x HDMI 1.1 (incl. HDCP)
Audio: 1x PC-Audio
: 1x Earphone-Out
Touch Connector: 1x USB
Connectors: 1x 12V DC-IN
Included Accessories
Power Supply (see Power section)
Driver DVD
Short Installation Manual
Cables - VGA, USB Touch
Standard Stand