Note:
Product Details
Product name : 12.1" Resistive Touch Monitor
Article code / EAN numer: FT121TMB / 6920734012114
LCD Panel
IP rated front panel: IP40
Screen diagonal (Inch/cm):: 12.1/30.73
Display active screen size:: 26.10x16.30
Aspect ratio:: 16:10
Physical resolution:: 1280x800
Maximum showable resolution (TPCs: external):: 1920x1200
Colours displayed:: 262K
Brightness (cd/m2):: 300
Contrast:: 600:1
Typical reaction time Tr/ Tf (ms):: 12/13
Visual Angle horizontal/vertical (°):: 178/178
Backlight / Backlight Lifetime (hours):: LED / 20,000
Touch Panel
Touch Technology: 4-Wire Resistive
Touch Connector: USB & Serial
Touch Panel Drivers: Windows; Linux; Mac; Android
Touch Life (Contacts): 1 million touch in 1 location
Surface Hardness: 3H
Operation/Mechanical
Operating Temperature (°C): -10 ~ +60
Humidity Range (RH): 10%-90%
Net weight (kg): 1.95
Gross weight (kg): 2.60 (incl. cartonage)
Housing material: Aluminum
Housing (cm) LxWxH: 29.30 x 21.00 x 3.15
Mounting: VESA 75
Power
Power Indicator: Green LED
Power Supply: 100-240V ACDC active switching; 12V DC-Out
Working Power (V): 12
Power Consumption (W): 6
Stand-By Consumption (W): <0.5
External Connectors
Video: 1x HDMI 1.1 (incl. HDCP)
: 1x VGA
: 1x DVI-D
: 1x Video
: 1x S-Video
Audio: 1x PC-Audio
: 1x Video-Audio
: 1x Earphone-Out
Touch Connector: 1x USB
: 1x Serial
Connectors: 1x 12V DC-IN
: 1x USB (Front)
Included Accessories
Power Supply (see Power section)
Stylus
Remote Controller
Driver DVD
Short Installation Manual
Cables - VGA, USB Touch
Car Adapter
faytech FTV75PSF Stand