SIP Loud Ringer with Visual Ring Indication

The SR-IP is a SIP compliant PoE powered audio device for providing loud ring and visual ring indication for SIP VoIP phone systems. When registered with a SIP server, the SR-IP will ring in one of 4 programmable ring patterns and flash a bright red LED upon ring detection. During ring detection the units internal relay contacts will also activate providing a trigger for a Viking Model SL -2 Strobe light or LPL-1 visual ring indicator.

Equipped with a high efficiency Class D power amplifier and high quality loud speaker, the SR-IP is typically over 10 times louder than a telephone speaker. The advanced features of the SR-IP include programmable Automatic Gain Control (AGC) technology which automatically increases loud ring volume to compensate for background ambient noise. The AGC feature is ideal for variable noise environments (offices, classrooms, restaurants, etc.), and ensures that ringing is always heard but not unnecessarily loud.

Manufacturer Part Number
SR-IP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Power: PoE class 2 (<6.5 watts)
  • Maximum Sound Pressure: 93 dB SPL @ 1m. Note: For applications requiring louder ring, see Viking model PA-2A-IP.
  • Relay Output: SPDT contact , 2A @30VDC / 250VAC MAX
  • Dimensions: 140mm x 115mm x 38mm (5.5” x 4.5” x 1.5”)
  • Operating Temperature: -40° C to 60° C (-40°F to 140°F)
  • Humidity: 5% to 95% non-condensing
  • Audio Codecs: G711u, G711a, G722
  • Network Compliance: IEEE 802.3 af PoE, SIP 2.0 RFC3261, 100BASE-TX with auto cross over
  • Connections: (1) RJ45 10/100 Base-T, (3) gel-filled butt connectors