AP-ANT-40 Indoor 4X4 MIMO Antenna

Dual-Band downtilt omnidirectional ceiling-mount antenna

AP-ANT-40 is a dual band 4-element omni-directional antenna for use in Wi-Fi MIMO applications. Housed in a compact, low-profile and discrete plastic enclosure, the antenna can be mounted to a variety of ceilings. Each of the four MIMO antenna elements is connected to the Aruba Access Point via a low-loss, plenum rated coaxial pigtail. The radiation patterns are uniform and symmetrical, providing high level signal density into defined coverage zones, and optimum coverage conditions for MIMO performance.

Manufacturer Part Number
AP-ANT-40
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FREQUENCY RANGE AND GAIN

  • 2,400 – 2,500 MHz 4dBi
  • 4,900 – 6,000 MHz 5dBi
POLARIZATION
  • Linear, vertical
BEAMWIDTH
  • H-plane: omni-directional
  • E-plane: approximately 100 degrees (40 degrees down-tilt)
IMPEDANCE
  • 50 Ohms
MAXIMUM INPUT POWER
  • 10 Watts
VSWR
  • < 2.0:1
PIGTAIL CABLE
  • Length: 750 mm
  • Cable type: RG58, plenum rated
  • Connector: RP-SMA male (4x)
DIMENSIONS
  • 178 mm (diameter) x 32 mm (height)
WEIGHT
  • Approximately 410 g
HOUSING MATERIAL
  • Radome: PC/ABS UL94-V0 (white)
OPERATING TEMPERATURE
  • -30° C to +70° C (-22° F to +158° F)
INSTALLATION HARDWARE

The primary mounting method for drywall or tile flush mount uses the threaded post on the back of the antenna and supplied mounting nut. The post protrudes though the tile or drywall material, and feeds the four RF cables. Alternatively, the antenna can be attached directly to a solid wall or ceiling surface using additional hardware supplied with the antenna.