ThinkPad Protector Shoulder Strap

The ThinkPad Protector Shoulder Strap is a padded nylon strap that attaches to the connecting pegs on the back of the ThinkPad Protector case for both Helix and ThinkPad 10. The strap is adjustable and can be configured to a carrying mode that best suits the user. The rip-stop nylon provides a strong secure strap and the wide shoulder pad provides comfort for long term use.Long adjustable rip-stop nylon construction. 
Wide padded shoulder
cushion Customized attach connectors
Compatible with both ThinkPad Helix and ThinkPad 10 Protector Cases

Manufacturer Part Number
4XH0H75819
EAN/UPC
0889233934746,889233934746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERALTHINKPAD PROTECTOR SHOULDER STRAP

Part number: 4XH0H75819
Ship Group: 1 Protector Shoulder Strap Installation Instructions
Depth Metric: 20
Depth: 20mm
Depth Metric Units: mm
Depth (US): 0.79in
Height Metric: 310
Height: 310mm
Height Metric Units: mm
Height (US): 12.2in
Weight US: 0.22
Weight US Units: lbs
Weight Metric: 0.1
Weight Metric Units: Kg
Width Metric: 90
Width: 90mm
Width Metric Units: mm
Width (US): 3.54in
Warranty Period: One Year
Warranty Type: 1 Year - CRU