N3050I ECO Desktop Motherboard

Less Consumption & More Security

  • Intel® Celeron® N3050 Processor Onboard
  • Supports DDR3-1600 Memory
  • USB 3.0 + SATA 6Gb/s
  • ECO Performance: 100% performance, 24/7 stable and green
  • Military Class 4: Top Quality & Stability
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
  • M-Flash: Simply Update & Backup Your BIOS
  • Live Update 6: Easily Update The Latest BIOS & Drivers

Manufacturer Part Number
N3050I ECO
EAN/UPC
0824142118795,824142118795
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU 

• Supports Intel® Celeron® N3050 Processors for Socket BGA 1170.
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Main Memory

- 2 x DDR3 / DDR3L SO-DIMM memory slots supporting up to 8GB.
- Supports DDR3 1600/ 1333 MHz
- Dual channel memory architecture

Onboard Graphics

• 1x VGA port, supporting a maximum resolution of 2560x1600@60Hz, 24bpp
• 1x HDMI port, supporting a maximum resolution of 3840X2160@30Hz, 24bpp
 
Slots

 1x PCIe 2.0 x1 slot (for half size)

On-Board SATA

- 2x SATA 6Gb/s ports

USB
 
• 4x USB 2.0 ports (2 ports on the back panel, 2 ports available through the internal USB 2.0 connector)
• 4x USB 3.0 ports (2 ports on the back panel, 2 ports available through the internal USB 3.0 connector)

Audio

• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio

LAN

• Realtek® RTL8111G Gigabit LAN controller

Internal I/O Connectors 

• 1x 24-pin ATX main power connector
- 1x 4-pin ATX 12V power connector
- 2x SATA 6Gb/s connectors
- 1x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1x USB 3.0 connector (supports additional 2 USB 3.0 ports)
- 1x 4-pin CPU fan connector
- 1x 4-pin system fan connector
- 2x System panel connectors
- 1x Front panel audio connector
- 1x TPM connector
- 2x Serial port connectors
- 1x Chassis Intrusion connector
- 1x Clear CMOS jumper

Back Panel I/O Ports 

- 1x PS/2 keyboard port
- 1x PS/2 mouse port
- 1x VGA port
- 2x USB 3.0 ports
- 1x HDMI port
- 1x LAN (RJ45) port
- 2x USB 2.0 ports
- 1x Serial port
- 3x audio jacks
 
BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.

Dimension

• 6.7 in. x 6.7 in. (17.0 cm x 17.0 cm) Micro-ITX Form Factor