Z170 Classified 4-Way Desktop Motherboard

The EVGA Z170 Classified 4-Way is engineered from the ground up to be the best overclocking motherboard on the planet. Featuring a next generation Intel Z170 Express Chipset with DDR4 3200MHz+ memory support, this motherboard is built to perform. Two SATA Express ports, up to eight SATA 6G ports, two USB 3.1 and two M.2 ports provide robust storage and I/O options, and with support for NVIDIA SLI technology, you can pair up four NVIDIA graphics cards for insane gaming performance.

Manufacturer Part Number
151-SS-E179-KR
EAN/UPC
0843368034344,843368034344
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Chipset – Intel Z170

SLI – 2/3/4way

SATA – 8 SATA 6G

RAID 0, 1, 5, 10, JBOD

USB – 1 USB 3.1 / 8 USB 3.0 / 2 USB 2.0

Memory Support – 4 DIMM Dual-Channel DDR4 3200MHz+ (up to 64GB)

Capacitors – POSCAP/Solid State

Ethernet – 2x Intel® Gigabit NIC

Audio – Creative Sound Core3D Quad-Core Audio Processor

DisplayPort – 1x DP 1.2, 1x HDMI 1.4

Fan Headers – 7 (2 PWM, 5 DC)

PCB – 8 Layers

PCI-E Slot Arrangement – 1x16, 2x16, 3x8, 4x8

NVMe Support – Yes (PCI-E)

Form Factor

EATX Form Factor

Length: 12in - 304.8mm

Width: 10.375in - 263.5mm

Features

300% more gold content in the CPU socket

USB 3.0 Support

SATA 6G Support

100% Solid State Capacitors

EVGA Vdroop Control

EVGA E-LEET Tuning Support

EVGA EZ Voltage read points

Onboard Clear CMOS, Power and Reset Buttons

Onboard CPU Temperature Monitor

Dual BIOS Support

PCI Express 3.0 Support

Creative Sound Core3d

Supports Intel Core i3, i5, and i7 Socket 1151 Processors

Operating System Support

 

Product Warranty

This product comes with a 3 year warranty. Registration is recommended.