Z170 FTW Desktop Motherboard

The EVGA Z170 FTW motherboard is engineered to win. Designed for next generation hardware, the EVGA Z170 FTW features a new BIOS GUI interface designed to be fast and have the best overclocking support and functionality. A highly efficient VRM provides the cleanest power to the CPU possible, fed through a CPU socket that has 1.5X the amount of gold content for improved signal quality. A total of 4 DIMM slots support up to 64GB of DDR4 memory and the PCI Express layout is optimized for improved lane distribution and better performance with native support for NVIDIA SLI technology.

Manufacturer Part Number
140-SS-E177-KR
EAN/UPC
0843368034351,843368034351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Chipset – Intel Z170

SLI – 2-Way + PhysX

SATA – 6 SATA 6G

RAID 0, 1, 5, 10, JBOD

USB – 8 USB 3.0 / 2 USB 2.0

Memory Support – 4 DIMM Dual-Channel DDR4 3200MHz+ (up to 64GB)

Capacitors – POSCAP/Solid State

Ethernet – 1x Intel® Gigabit NIC

Audio – 8 Channel High Definition Audio

DisplayPort – 1x DP 1.2, 1x HDMI 1.4

Fan Headers – 7 (2 PWM, 5 DC)

PCB – 6 Layers

PCI-E Slot Arrangement – 1x16, 1x8+2x4, 1x8+4+4+1

NVMe Support – Yes (PCI-E)

Form Factor

ATX Form Factor

Length: 12in - 304.8mm

Width: 9.6in - 243.8mm

Features

2-Way SLI® Support

USB 3.0 Support

SATA 6G Support

8 Channel High Definition Audio

100% Solid State Capacitors

EVGA Vdroop Control

EVGA E-LEET Tuning Support

Onboard Clear CMOS, Power and Reset Buttons

Onboard CPU Temperature Monitor

PCI Express 3.0 Support

150% Increased Socket Gold Content

Supports Intel Core i3, i5, and i7 Socket 1151 Processors

Operating System Support

Product Warranty

This product comes with a 3 year warranty. Registration is recommended.