Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-847BE1C-R1K28WB:SuperChassis 847BE1C-R1K28WB (Black)
Form Factor
4U chassis for motherboard support size of 12" x 10", 13.68" x 13", 9.6" x 9.6"
Processor Support
Single and Dual Intel® and AMD processors
Dimensions
Height:7" (178mm)
Width:17.2" (437mm)
Depth:27.5" (699mm)
Packaging:27.2'' (W) x 7''(H) 39.6'' (L)
Gross Weight:75 lb (34.02 kg)
Available Colors:Black
Expansion Slots
Up to Without Universal I/O (UIO) Card:
4 full height expansion slot(s)
3 low-profile expansion slot(s)
Drive Bays
Storage Chassis:
- 36x 3.5" hot-swap drive bay
- SAS or enterprise SATA HDD only recommended
Backplane
HDD Backplane supports 36 SAS hard drives
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED