Note:
Product SKUs
CSE-847BA-R1K28LPB:SuperChassis 847BA-R1K28LPB (Black)
Form Factor
4U chassis for motherboard support size of 13.68" x 13", E-ATX, ATX motherboards
Processor Support
Dual and Single Intel® and AMD processors
Dimensions
Height:7" (178mm)
Width:17.2" (437mm)
Depth:27.5" (699mm)
Packaging:27.2'' (W) x 21''(H) 39.6'' (L)
Gross Weight:75 lb (34.02 kg)
Available Colors:black
Expansion Slots
7 low-profile expansion slot(s)
Peripheral Drives : 2 x Optional 2.5" hot-swap drive bay
Drive Bays
Storage Chassis: 36 x 3.5" hot-swap HDD bays for server chassis
Backplane
BPN-SAS-846A: 4U 6Gbps Backplane Supports 24x3.5" SAS/SATA HDD/SSD w/ iPass Connectors
BPN-SAS-826A: 2U 6Gbps Backplane Supports 12x3.5" SAS/SATA HDD/SSD with iPass Connectors
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
• Unit Identification (UID) button
LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED