Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-846XE2C-R1K23B: SuperChassis 846XE2C-R1K23B (Black)
Form Factor: 4U chassis for motherboard support size of 13.68" x 13" E-ATX, 12" x 10" ATX and and 15.2" x 13.2"
Processor Support: Dual and Single Intel® and AMD processors
Dimensions:
- Height: 7" (178mm)
- Width: 17.2" (437mm)
- Depth: 29" (736mm)
Packaging: 28'' (W) x 18''(H) 42'' (L)
Gross Weight: 75 lb (34.02 kg)
Available Colors: Black
Expansion Slots: 13 full-height & full-length expansion slot(s)
Peripheral Drives:
- 4 x Optional 2.5" internal fixed drive bay
- 2 x Optional 3.5" internal fixed drive bay
- 2 x Optional 2.5" hot-swap drive bay
Drive Bays:
Hot-swap: 24 x 3.5" hot-swap SAS2/SATA3 drive bays with SES2
Front Panel
Buttons:
- Power On/Off button
- System Reset button
LEDs:
- 2 Network Activity LEDs
- Fan Fail/System Over Heat LED
- HDD activity LED
- Power Status LED
Motherboard(s) for CSE-846XE2C-R1K23B:
System Cooling
Fans:
- 4x 8cm hot-swap redundant PWM cooling fans
- 1x 8cm hot-swap exhaust fans & air shroud
System Monitoring: Chassis intrusion switch
Operating Environment (System):
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply: Redundant 1U 1200W/1000W Titanium Power Supply W/PMbus W76xL360xH40mm
AC Input:
- 1000W Output @ 100-127V, 12-15A, 50-60Hz
- 1200W Output @ 200-240V, 7-8.5A, 50-60Hz
DC Output:
- 1000W: +12V/83A; +5Vsb/4A
- 1200W: +12V/100A, +5Vsb/4A
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed, FCC
- Canada - CUL listed
- Germany - TUV Certified
- Europe/CE Mark
- EN 60950/IEC 60950-Compliant