Note:
Product SKUs
CSE-846XA-R1K23B:SuperChassis 846XA-R1K23B (Black)
Form Factor
4U chassis for motherboard support size of 13.68" x 13" E-ATX, 12" x 10" ATX and and 15.2" x 13.2"
Processor Support
Dual and Single Intel® and AMD processors
Dimensions
Height:7" (178mm)
Width:17.2" (437mm)
Depth:26.5" (673mm)
Packaging:34.3'' (W) x 26.5''(H) 13.5'' (L)
Gross Weight:75 lb (34.02 kg)
Available Colors:black
Expansion Slots
13 full-height & full-length expansion slot(s)
Peripheral Drives 2 x 2.5" hot-swap drive bay
Drive Bays
Hot-swap: 24 x 3.5" hot-swap SAS2/SATA3 drive bays with SES2
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Power Fail LED