826BE1C-R741JBOD Drive Enclosure

Manufacturer Part Number
CSE-826BE1C-R741JBOD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

CSE-826BE1C-R741JBOD:

  • SuperChassis 826BE1C-R741JBOD (Black)
Form Factor

2U chassis
 
Processor Support

N/A
 
Dimensions

Height:
  • 3.5" (89mm)
Width:
  • 17.2" (437mm)
Depth:
  • 25.5" (647mm)
Packaging:
  • 26.7'' (W) x 11.4''(H) 34.5'' (L)
Gross Weight:
  • 60 lb (27.22 kg)
Available Colors:
  • black 
Drive Bays

JBOD Chassis: • Up to 12 x 3.5" hot-swap HDD bays for JBOD solution

Backplane

•BPN-SAS3-826EL1 (SAS3 12Gb/s single expander backplane, with LSI SAS3 expander, support 12x 3.5" SATA3/SAS2/SAS3 drives, with 4x mini-SAS3 HD connectors)
 
Front Panel

Buttons: • Power On/Off button
• System Reset Button
• Unit Identification (UID) button

LEDs: • 1 Network Activity LEDs

System Cooling

Fans: • 3 x 80x38mm hot-swap cooling fan

Operating Environment (System)

Operating Temperature Range:
  • 5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:
  • -40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:
  • 8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:
  • 5% - 95% (non-condensing) 
Power Supply with Power Distributor

740W (1+1) Redundant high-efficiency power supply with PMBus
AC Input:
  • 100-240 V, 50-60 Hz, 9-3.5 Amp
DC Output:
  •   4 Amp @ +5V standby
  •   61.7 Amp @ +12V
Certification:
Platinum Certified
  [ Test Report ]
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed, FCC
  • Canada - CUL listed
  • Germany - TUV Certified
  • Europe/CE Mark
  • EN 60950/IEC 60950-Compliant