Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-825TQ-600WB: SuperChassis 825TQ-600WB (Black)
Form Factor: 2U chassis for motherboard support size of , 12" x 10", 12" x 13", 13.68" x 13"
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:
- Height: 3.5" (89mm)
- Width: 17.2" (437mm)
- Depth: 25.5" (647mm)
Gross Weight: 52 lb (23.59 kg)
Packaging: 26.7'' (W) x 11.4''(H) 34.5'' (L)
Available Colors: Black
Expansion Slots:
- 4 full-height & full-length expansion slot(s)
- 3 low-profile expansion slot(s)
Drive Bays: 8x 3.5" hot-swap SAS/SATA drive bay w/ full SES-II support on SAS motherboards
SAS or enterprise SATA HDD only recommended
SAS Backplane: 1x 2U SAS backplane w/ Enclosure Management
Peripheral Drives: 1x slim DVD-ROM drive bay
Others: Front USB/COM access (optional)
Front Panel
Buttons:
- Power On/Off button
- System Reset Button
LEDs:
- 2 Network Activity LEDs
- Fan Fail/System Over Heat LED
- HDD activity LED
- Power Status LED
- Unit Identification (UID) LED
Ports 2x USB 2.0 portsServer(s) for SC825TQ-600WB: 6027R-TDT+
System Cooling
Fans: 3x 8cm (7000 RPM) hot-swap PWM cooling fan
System Monitoring: Chassis intrusion switch
Operating Environment (System)
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply with Digital Switching Control & PMBus 1.2
- 600W AC power supply w/ PFC (24-pin)
- AC Voltage: 100-240 V, 50-60 Hz, 7.5 Amp max
- +5V:18 Amp
- +5V standby: 3 Amp
- +12V: 49 Amp
- -12V: 0.5 Amp
- +3.3V: 15 Amp
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed
- Canada - CUL listed
- Germany - TUV Certified
- EN 60950/IEC 60950-Compliant
- CB Report
- CCC Certification