Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-813MFTQ-R606CB: SuperChassis 813MFTQ-R606CB (Black)
Form Factor: 1U chassis support for motherboard sizes - Micro ATX9.6" x 9.6" or ATX 12" x 10"
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:
- Height: 1.7" (43mm)
- Width: 17.2" (437mm)
- Depth: 19.85" (503mm)
Gross Weight: 33.5 lbs (15.2kg)
Available Colors: Black
Expansion Slots: 1x Full-height AOC expansion slot
Drive Bays:
- Hot-swap: 4x 3.5" hot-swap SAS/SATA
- SAS or enterprise SATA HDD only recommended SAS / SATA Backplane
SAS / SATA Backplane: 1x SAS / SATA Backplane
Peripheral Drives:
- DVD-ROM: 1x slim DVD-ROM drive bay
- Others: Front USB/COM access (optional)
Front Panel
Buttons:
- Power On/Off button
- System Reset button
LEDs:
- Power LED
- Hard drive activity LED
- 2x Network activity LEDs
- System Overheat LED
Motherboard(s) for CSE-813MFTQ-R606CB:
- X10DRL-C
- X10DRL-i
- X10SRH-CF
- X10SRi-F
- X9DBL-3
- X9DBL-i
- X9DRL-7F
- X10DRL-CT
- X10DRL-iT
- X10SRH-CLN4F
- X10SRL-F
- X9DBL-3F
- X9DBL-iF
- X9DRL-EF
System Cooling
Fans:
- 4x 40x28mm PWM fan
- 2x fans for AOC cooling
Operating Environment (System)
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply with Power Distributor: 600W high-efficiency redundant power supplies with PMBus
AC Input: 100-240 V, 50-60 Hz, 7.5-3.0 Amp
DC Output:
- 3 Amp @ +5V standby
- 50 Amp @ +12V
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed, FCC
- Canada - CUL listed
- Europe/CE Mark
- EN 60950/IEC 60950-Compliant