Note:
Product SKUs
CSE-732D3-903B:SuperChassis 732D3-903B (Black)
Form Factor
Mid-Tower chassis for motherboard support size of ATX 12" x 9.6", ATX 12" x 10", E. ATX 12" x 13", Micro ATX 9.6" x 9.6",
Processor Support
Dual, single Intel® / AMD processors
Dimensions
Height:16.7" (424mm)
Width:7.6" (193mm)
Depth:20.68" (525mm)
Packaging:11.97'' (W) x 21.38''(H) 25.28'' (L)
Gross Weight:30 lb (13.61 kg)
Available Colors:Black
Expansion Slots
7 full-height & full-length expansion slot(s)
Drive Bays
Internal:
• 4 x 3.5" fixed drive bay
• SAS or enterprise SATA HDD only recommended
Peripheral Bay:
• 1 card reader module
• 2 standard 5.25" drive bay
Front Panel
Buttons: • Power On/Off button
LEDs: • 1 Network Activity LEDs
• HDD activity LED
• System Information LED
Motherboard(s) for CSE-732D3-903B
X10SRA-F
Server(s) for SC732D3-903B
5038A-I
System Cooling
Fans:
• 1x 12cm front cooling fan
• 1x 12cm front cooling fan
Operating Environment (System)
Operating Temperature Range:5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:-40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:5% - 95% (non-condensing)
Power Supply
900W AC multi output power supply
AC Voltage:100-240 V, 50-60 Hz, 10-6 Amp
+5V Standby:3 Amp
+12V1:25 Amp
+12V2:25 Amp
+12V3:25 Amp
+12V4:25 Amp
+5V:25 Amp
+3.3V:25 Amp
-12V:0.5 Amp