Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-515-505: SuperChassis 515-505 (No Paint)
Form Factor: 1U chassis for motherboard support size of Proprietary 12.3" x 13", Proprietary 8.15" x 13.05"
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:
- Height: 1.7" (43mm)
- Width: 17.2" (437mm)
- Depth: 16.9" (429mm)
Gross Weight: 16 lb (7.26 kg)
Packaging: 27'' (W) x 8''(H) 24'' (L)
Available Colors: No Paint
Expansion Slots: 2 full height expansion slot(s)
Drive Bays
Internal Bay:
- Up to Optional 4x 2.5" fixed with bracket
- Up to 1x 3.5" fixed drive bay
Front Panel
Buttons:
- Power On/Off button
- System Reset Button
LEDs:
- 2 Network Activity LEDs
- Fan Fail/System Over Heat LED
- HDD activity LED
- Power Status LED
Motherboard(s) for CSE-515-505
System Cooling
Fans:
- 4x 40x56mm PWM fan
- 2x fans for AOC cooling
System Monitoring: Chassis intrusion switch
Operating Environment (System):
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply with Power Distributor
- 500W Multi-output power supply w/ PMbus
- AC Voltage: 100-240 V, 50-60 Hz
- +5V: Max: 15A, Min: 0.2A
- +12V: Max: 41A & Min: 0.5A (100Vac - 240Vac)
- +3.3V: Max: 12A, Min: 0.2A
- 5V SB: Max: 3A, Min: 0A
- -12V: Max: 0.2A, Min: 0A
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed, FCC
- Canada - CUL listed
- Germany - TUV Certified
- Europe/CE Mark
- EN 60950/IEC 60950-Compliant