SuperChassis 216BE2C-R741JBOD

2U SuperChassis 216

Supermicro's SC216 maximizes storage capacity in a 2U form factor by offering 24 hot-swap 2.5" SAS/SATA hard drive bays for applications requiring extra storage. The chassis design optimizes every aspect of interior space without compromising superior cooling capabilities. The SC216 is equipped with a redundant 900W high-efficiency (85%+) power supply for outstanding power savings, with specially designed optimized cooling, and 7 low-profile or UIO solution expansion slots for superior networking options. Quick-release, tool-less slide rails are available for quick installation.

Manufacturer Part Number
CSE-216BE2C-R741JBOD
EAN/UPC
0672042197491,672042197491
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

CSE-216BE2C-R741JBOD: SuperChassis 216BE2C-R741JBOD (Black)

Form Factor: 2U chassis
Processor Support: N/A
Dimensions:

  • Height: 3.5" (89mm)
  • Width: 17.2" (437mm)
  • Depth: 24.8" (630mm)
Packaging: 26.7'' (W) x 11.4''(H) 34.5'' (L)
Gross Weight: 60 lb (27.22 kg)
Available Colors: Black
Drive Bays: Up to 24 x 2.5" hot-swap HDD bay for JBOD solution
Backplane: BPN-SAS3-216EL2 (SAS3 12Gb/s dual expander backplane, with LSI SAS3 expander, support 24x 2.5" SATA3/SAS2/SAS3 drives, with 8x mini-SAS3 HD connectors)

Front Panel

Buttons:
  • Power On/Off button
  • System Reset Button
  • Unit Identification (UID) button
LEDs: 1 Network Activity LEDs
System Cooling: 3 x 80x38mm hot-swap cooling fan

Operating Environment (System)
  • Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
  • Non-Operating Temperature Range: -40 - 60°C (-40° - 140°F)
  • Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
  • Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)Power Supply with Power Distributor
Power Supply with Power Distributor
  • 740W (1+1) Redundant high-efficiency power supply with PMBus
  • AC Input: 100-240 V, 50-60 Hz, 9-3.5 Amp
DC Output:
  • 4 Amp @ +5V standby
  • 61.7 Amp @ +12V
Certification: Platinum Certified

Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed, FCC
  • Canada - CUL listed
  • Germany - TUV Certified
  • Europe/CE Mark
  • EN 60950/IEC 60950-Compliant