Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-216BE1C-R920WB: SuperChassis 216BE1C-R920WB (Black)
Form Factor: 2U chassis support for motherboard size - 13.68" x 13", E-ATX and ATX
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:
- Width: 17.2" (437mm)
- Height: 3.5" (89mm)
- Depth: 24.8" (630mm)
Packaging: 26.5" (W) x 10.5" (H) x 38" (L)
Weight:
- Net Weight: 35 lbs (15.9kg)
- Gross Weight: 57 lbs (25.9kg)
Available Colors: Black
Expansion Slots: WIO Slots (4x Full-height, Full-length + 3x Low-profile)
Drive Bays: 24x 2.5" Hot-swap SAS3/SATA drive bays and Optional 2x 2.5" Hot-swap SATA3 Drive Bays for OS mirroring, * SAS or enterprise SATA HDD only recommended
Backplane
SAS3 Dual Expander Backplane features:
- Up to 12Gbps support
- In-band SES-2 Enclosure Management Support
- SAS3/SATA3 support
- 4x Mini-SAS HD connectors
- Scalability through cascading
Front Panel
Buttons:
- Power On/Off button
- System Reset Button
LEDs:
- Power LED
- Hard drive activity LED
- 2x Network activity LEDs
- System Overheat LED
- Power fail LED
Motherboard(s) for CSE-216BE1C-R920WB:
System Cooling: 3x 80mm 7000 RPM hot-swap PWM fans
System Monitoring: Chassis intrusion switch
Operating Environment (System):
- Operating Temperature Range: 10 - 35°C (50° - 95°F)
- Non-Operating Temperature Range: -40 - 60°C (-40° - 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply with Power Distributor:
- 920W high-efficiency AC-DC Redundant power supplies with PMBus and I2C
- AC Input: 100-240 V, 50-60 Hz, 11-4.4 Amp
- AC Input: 100-240 V, 50-60 Hz, 11-4.5 Amp
DC Output:
- 4 Amp @ +5V standby
- 75 Amp @ +12V
With Power Distributor:
- +5V: 45 Amp
- +3.3V: 24 Amp
- -12V: 0.6 Amp
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed
- Canada - CUL listed
- Germany - TUV Certified
- EN 60950/IEC 60950-Compliant
- CB Report
- CCC Certification