Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
CSE-216BE1C-R741JBOD: SuperChassis 216BE1C-R741JBOD (Black)
Form Factor: 2U chassis
Processor Support: N/A
Dimensions:
- Height: 3.5" (89mm)
- Width: 17.2" (437mm)
- Depth: 24.8" (630mm)
Packaging: 26.7'' (W) x 11.4''(H) 34.5'' (L)
Gross Weight: 60 lb (27.22 kg)
Available Colors: Black
Drive Bays: Up to 24 x 2.5" hot-swap HDD bay for JBOD solution
Backplane: BPN-SAS3-216EL1 (SAS3 12Gb/s single expander backplane, with LSI SAS3 expander, support 24x 2.5" SATA3/SAS2/SAS3 drives, with 4x mini-SAS3 HD connectors)
Front Panel
Buttons:
- Power On/Off button
- System Reset Button
- Unit Identification (UID) button
LEDs: 1 Network Activity LEDs
System Cooling: 3 x 80x38mm hot-swap cooling fan
Operating Environment (System)
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40 - 60°C (-40° - 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)Power Supply with Power Distributor
Power Supply with Power Distributor
- 740W (1+1) Redundant high-efficiency power supply with PMBus
- AC Input: 100-240 V, 50-60 Hz, 9-3.5 Amp
DC Output:
- 4 Amp @ +5V standby
- 61.7 Amp @ +12V
Certification: Platinum Certified
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed, FCC
- Canada - CUL listed
- Germany - TUV Certified
- Europe/CE Mark
- EN 60950/IEC 60950-Compliant