SuperChassis 116AC2-R706WB (Black)

Manufacturer Part Number
CSE-116AC2-R706WB
EAN/UPC
0672042174782,672042174782
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
CSE-116AC2-R706WB:SuperChassis 116AC2-R706WB (Black)

Form Factor
• 1U chassis for motherboard support size of E. ATX 12" x 13"13.68" x 13.4"
• Optimized for WIO (W series) motherboards
 
Processor Support
Supports dual, single Intel® / AMD processors
 
Dimensions
Height: 1.7" (43mm)
Width: 17.2" (437mm)
Depth: 23.5" (597mm)
Gross Weight: lb ( kg)
Packaging: 25'' (W) x 6''(H) 33'' (L)
Available Color: Black
 
Expansion Slots
Without Universal I/O (UIO) Card:
• 2 full-height & full-length expansion slot(s)
• 1 low-profile expansion slot(s)
 
Drive Bays
Internal Bay:
• 10x 2.5" hot-swap SAS/SATA drive bay
• SAS or enterprise SATA HDD only recommended
 
Backplane
BPN-SAS3-116A-N2: Backplane support 8x 2.5" SAS2/SAS3/SATA3 HDD/SSD on device ID[1-8], with SGPIO. Support 2x 2.5" PCIe NVMe SSD on device ID[9-10]BPN-SAS3-116A-N2: Backplane support 8x 2.5" SAS2/SAS3/SATA3 HDD/SSD on device ID[1-8], with SGPIO. Support 2x 2.5" PCIe NVMe SSD on device ID[9-10]
 
Front Panel
Buttons:
• Power On/Off button
• Unit Identification (UID) button

LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED