CloudSpeed Eco Gen. II, 2.5” SATA SSD

Hyperscale Data Center Flash Storage

Cloud service providers – SaaS, IaaS and PaaS – require high performing, scalable storage in order to serve rich data services, applications and mobile apps. To help enable cloud service providers achieve multi-petabyte while reducing data center footprint, SanDisk offers CloudSpeed Eco™ Gen. II SATA SSD – up to 2TB** storage capacity.

Designed specifically for the demanding requirements of hyperscale data centers that manage multi-petabytes of storage growth, this SDD delivers highly reliable data throughput, data integrity & protection mechanisms, and better flash endurance.

The CloudSpeed Eco Gen. II SATA SSD is optimized for read-intensive application workloads that include: media streaming, video on demand (VOD), photo sharing, cloud computing, social media content repositories, web servers, large image file, analytics and data warehousing, and web-based applications. This flash storage solution works within existing infrastructure – SATA interface – and can replace hard disk drives for lower total cost of ownership (TCO) and better data center efficiency.

Photo Sharing

Photo sharing has become a major workload for social media sites – and for many email users. Initially, photos must be stored – but later accesses involve reading, rather than writing, the data on storage media. The longer the photo has been stored, the less frequently it is accessed, usage studies show. This is why archiving is important, while ensuring quick and easy access at a later time. SanDisk flash storage preserves the data on non-volatile memory for later retrieval – and provides high capacity that can be leveraged by service providers storing the photo images.

Introducing the CloudSpeed Eco™ Gen. II 2TB SATA SSD for
Cloud Services
Web Servers

SSDs support Internet traffic that enters the data center for processing by avoiding I/O bottlenecks. This enables fast processing by cloud service
providers and accelerates end-to-end Web-enabled workloads.

Media Streaming

Flash storage supports high data transfer rates for the large datasets that are generated for movies, videos, and music and distributed via broadcast and the Internet. Flash also supports faster animation rendering and image-painting and enhances performance with near-real-time results

Cloud Computing

Cloud computing infrastructure is generally scale-out infrastructure, involving hundreds or thousands of small servers, arranged in a grid, cluster, or array. Applications and data are distributed across the cloud computing infrastructure—and software guides the motion of virtual machines (VMs) across distributed server resources in the cloud data center. SanDisk flash storage enables high performance for cloud computing workloads and ensures efficient processing for applications

Video on Demand

Video on Demand (VOD) is accessed by PCs, smartphones, and entertainment HD-TVs or tablets. It allows users to access video from virtually any device instantly; and it gives media companies the ability to serve thousands of users simultaneously.

Manufacturer Part Number
SDLF1CRR-019T-1HA1
EAN/UPC
0619659137953,619659137953
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CloudSpeed Eco™ Gen. II, 2.5” SATA SSD
(Preliminary specifications subject to change.)

Interface: SATA 6Gb/s
Sequential Read/Write : Up to 530/460 MB/s
Random Read/Write (IOPS): 76K/14K IOPS

Capacity

15nm MLC: 480GB, 960GB, and 1.92TB

Reliability

Data Reliability (BER): 1 unrecoverable error in 1017 bits read
MTBF: 2 Million Hours
Data Fail Recovery: Flexible Redundant Array of Independent Memory Elements (FRAME) Technology
Power Fail Recovery: Write cache immunity with in-flight data protection
Temperature Monitoring: S.M.A.R.T. warning with performance throttling
Warranty: Lesser of 5 years or maximum endurance used

Endurance

DWPD (Random/Workload) : Up to 0.6 DWPD

Power

VCC: 5.0 V +10%/-5%
Active (Typ.): 3.8W avg. sequential write, 2.6 avg. sequential read
Idle: 1.6 W RMS

Environmental

Shock (operating): 1000g @ 1.0 msec, 1 shock along each axis, X, Y, Z in each direction
Vibration (operating): 3.22 g rms, 5-1,000Hz
Operating Temperature: 0⁰ C to 70⁰ C (internal)
Storage Temperature: -40⁰ C to 85⁰ C
Humidity: 5% to 95% non-condensing, relative humidity
Altitude: (operating) -1000 feet to 15,000 feet

Mechanical

Length: 100.2 mm
Width: 69.85 mm
Height: 7.17 mm