CloudSpeed Eco Gen. II SATA SSD

Hyperscale Data Center Flash Storage

Cloud service providers – SaaS, IaaS and PaaS – require high performing, scalable storage in order to serve rich data services, applications and mobile apps. To help enable cloud service providers achieve multi-petabyte while reducing data center footprint, SanDisk offers CloudSpeed Eco™ Gen. II SATA SSD – up to 2TB storage capacity.

Designed specifically for the demanding requirements of hyperscale data centers that manage multi-petabytes of storage growth, this SDD delivers highly reliable data throughput, data integrity & protection mechanisms, and better flash endurance.

The CloudSpeed Eco Gen. II SATA SSD is optimized for read-intensive application workloads that include: media streaming, video on demand (VOD), photo sharing, cloud computing, social media content repositories, web servers, large image file, analytics and data warehousing, and web-based applications. This flash storage solution works within existing infrastructure – SATA interface – and can replace hard disk drives for lower total cost of ownership (TCO) and better data center efficiency.

Manufacturer Part Number
SDLF1DAR-960G-1HA1
EAN/UPC
0619659137373,619659137373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CloudSpeed Eco™ Gen. II, 2.5” SATA SSD

(Preliminary specifications subject to change.)

Interface: SATA 6Gb/s
Sequential Read/Write **: Up to 530/460 MB/s **
Random Read/Write (IOPS): 76K/14K IOPS**
Capacity**15nm MLC: 480GB, 960GB, and 1.92TB
ReliabilityData Reliability (BER): 1 unrecoverable error in 1017 bits read**
MTBF**: 2 Million Hours
Data Fail Recovery: Flexible Redundant Array of Independent Memory Elements (FRAME) Technology
Power Fail Recovery: Write cache immunity with in-flight data protection
Temperature Monitoring: S.M.A.R.T. warning with performance throttling
Warranty **: Lesser of 5 years or maximum endurance used
EnduranceDWPD (Random/Workload) **: Up to 0.6 DWPD
PowerVCC: 5.0 V +10%/-5%
Active (Typ.): 3.8W avg. sequential write, 2.6 avg. sequential read
Idle: 1.6 W RMS
EnvironmentalShock (operating): 1000g @ 1.0 msec, 1 shock along each axis, X, Y, Z in each direction
Vibration (operating): 3.22 g rms, 5-1,000Hz
Operating Temperature: 0⁰ C to 70⁰ C (internal)
Storage Temperature: -40⁰ C to 85⁰ C
Humidity: 5% to 95% non-condensing, relative humidity**
Altitude: (operating) -1000 feet to 15,000 feet
MechanicalLength: 100.2 mm
Width: 69.85 mm
Height: 7.17 mm