Bluetooth Universal Audio Transmitter

Aluratek's Bluetooth Universal Audio Transmitter is the perfect solution to add Bluetooth transmitting functionality to any audio output device with a 3.5 mm AUX OUT, headset output or RCA output jack. Transmit audio wirelessly from a TV, stereo, desktop computer, laptop, walkman, CD player, MP3 player or even a motorcycle to a Bluetooth enabled device like Bluetooth headphones, Bluetooth earbuds and Bluetooth speakers.

Simply connect the transmitter directly or connect using the included 3.5 mm RCA Y-cable for the best desired set-up. The transmitter features volume control, power ON / OFF button and a built-in rechargeable battery so you can enjoy wireless audio transmitting up to 33 feet away from the transmitter for up to 10 hours on a full charge.

Manufacturer Part Number
ABT01F
EAN/UPC
0812658012911,812658012911
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Requirements

  • Bluetooth Universal Audio Transmitter
  • 3.5 mm stereo jack
  • Bluetooth enabled device

Model Number

  • ABT01F

Package Contents

  • Bluetooth Universal Audio Transmitter
  • USB Charging Cable
  • 3.5 mm RCA Y-Cable
  • Quick Start Guide
  • Registration Card

Technical Specifications

  • Connectivity: 3.5 mm audio jack, Bluetooth v3.0
  • UPC: 8-12658-01291-1
  • Warranty: 1 Year
  • Product Weight: 0.5 oz
  • Product Dimensions: 2 x .4375 x 1 in. (5 x 1 x 2.54 cm)