64GB Glyde USB 3.1 Flash Drive

The Patriot Glyde is the perfect choice for those looking for an entry level 3.1 Gen. 1 USB flash drive. Stylish and sleek, the Patriot Glyde not only has a modern look, but is also designed for excellent reliability and exceptional performance. Light and portable, its simple slide-to-connect housing makes it the ideal drive for everyday use.


Designed with rugged ABS housing and a key hole at the top for extra portability, the Patriot Glyde can easily be attached to a lanyard or slipped on a key ring for convenience and travel. Backward compatible with USB 3.0 and plug and play ready, the Glyde will be available in 16GB, 32GB, 64GB, 128GB and 256GB capacities.


The Patriot Glyde is compatible with Windows® 8, Windows® 7, Windows® Vista®, Windows® XP, Windows® 2000, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later. Backed by Patriot’s award winning customer service, the Glyde comes with a 2-year warranty.

Manufacturer Part Number
PSF64GGLD3USB
EAN/UPC
0815530019695,815530019695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Fast transfer speed
  • Backed by a 2-year limited warranty
  • Compatible with Windows® 8, Windows® 7, Windows Vista®, Windows XP®, Windows 2000®, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later