Wireless-N300 Range Extender / Access Point / Media Bridge

  • External antenna enhances Wi-Fi signal coverage and boosts your Wi-Fi everywhere
  • Quick and secure setup via a press of the WPS button
  • Smart LED signal indicator helps you find the best location for optimum Wi-Fi performance
  • Roaming Assist helps you to get a stable connection everywhere in the home or office
Fill Your Home with Wi-Fi

The RP-N12 wireless range extender has powerful external MIMO antennas that help to eliminate signal dead zones and improve the coverage of any existing wireless router. It works as a repeater, which means it can extend wireless networking to every corner of the home — even to those difficult, hard-to-reach spots. This ensures reliable high-speed internet coverage everywhere for devices such as notebooks, tablets, smartphones, game consoles and smart TVs.

One-press setup and worry-free connectivity

RP-N12 wireless range extender installation doesn’t require a CD or even a mouse and keyboard. Simply press the WPS button and setup is complete. Optimized performance is assured for a seamless and smooth internet experience. For advanced settings, you can connect RP-N12 to a PC via an Ethernet cable and access the web-based configuration menu directly, with no disc or app needed. You can even set it up wirelessly from a tablet or smartphone.

Find the best location for RP-N12 with the signal indicator

For best results, RP-N12 needs to be within range of a stable router signal, and should be placed between the router and the location where you need better wireless coverage. RP-N12 works best when it is receiving a strong wireless signal from the router — you can check this by using the signal strength indicator on the front panel.

3-in-1 range extender, access point and media bridge modes

RP-N12 has two more convenient modes to make it even more flexible. As well as a range extender, it can also work as a wireless access point (AP) or as a media bridge. In AP mode, it can be connected to any wired LAN — for example, a hotel’s internet connection — to create a personal Wi-Fi hotspot, allowing the internet connection to be accessed from laptops, phones or other Wi-Fi devices. In media bridge mode, it can be connected to any Ethernet-compatible device — such as a smart TV, multimedia player, game console or PC — to give it Wi-Fi capability. A great way to reduce cable mess!

Roaming Assist-always get the most stable connection

With our hassle-free Roaming Assist technology, you never have to switch connections manually between RP-N12 and your ASUS router as you move around the home. Once you enable this function, your device will connect automatically to the strongest Wi-Fi signal, whether it’s from the router or the range extender. This ensures that you always get the most reliable connection wherever you are in the house.

Manufacturer Part Number
RP-N12
EAN/UPC
0889349042069,889349042069,4712900042061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Product Segment: N300 complete networking : 300 Mbps
Coverage: medium homes
Data Rate: 802.11n : up to 300 Mbps
Antenna: Fixed 2 dBi antenna x 2
Transmit/Receive: 2.4 GHz 2 x 2
Operating Frequency: 2.4 GHz
Encryption: 64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPS support
Ports: RJ45 for 10/100 BaseT for LAN x 1
Button: WPS Button, Reset Button, Power Switch
LED Indicator:

  • PWR x 1
  • LAN x 1
  • Wi-Fi x 1
Dimensions: 81 x 55 x 34 ~ mm (LxWxH)
Weight: 110 g
Operation mode:
  • Range extender mode
  • Access point mode
  • Media bridge mode