TAA 0x2x16 G3 KVM Console Switch

HP KVM Analog Console Switches

Looking for a simple and intuitive solution that allows you to access and manage servers across your entire network?

HP KVM Analog Console Switches allow you to view and manage up to 256 rackmount servers across your data center through a single user interface. HP KVM Analog Console Switches utilize a local On-Screen Display (OSD) interface, accessed through a rack console such as the HP LCD8500, which provides intuitive menus for accessing each attached server or serial managed device. HP’s G3 KVM Analog Console Switches support an optional USB Remote Access Key that allows you to upgrade to KVM-over-IP functionality, providing remote access and management via the On-Board Web Interface (OBWI). New G3 models also support HP Power Discovery Services and Location Discovery Services when connected to the appropriate power distribution unit and KVM rack console.

HP KVM Analog Console Switches are available in 8 and 16-Port versions. Standard rack mounting of the KVM Analog Console Switch will share 1U (1.75") of front panel rack space with the rack console. However, each model can also be mounted in a "zero U" profile by mounting in the side rails of the rack.

Manufacturer Part Number
AF653A
EAN/UPC
0888182755365,888182755365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Server Console Port Analog Switches

Dimensions
Height
1.72 in (4.36 cm)
Width
17 in (43.8 cm)
Depth
6 ½ in (16.51 cm)
Weight
4.6 lb (2.04 kg)
Power Requirements
Rated Voltage
100 to 240V AC
Rated Frequency
50 to 60 Hz
Rated Input Current
0.5A
Output Power
20W (max)
Inrush Current
60A max @ 120 VAC cold start
Heat
79 BTU/hr (max)
Temperature
Operating
32° to 122° F (0° to 50° C)
Transit
-22° to 140° F (-30° to 60° C)
Storage
-4° to 140° F (-20° to 60° C)
Relative Humidity (non-condensing)
Operating
20% to 80%
Non-operating
5% to 95%
Video Modes Supported
VGA, SVGA, XGA