8GB DDR4 SDRAM Memory Module

Manufacturer Part Number
803028-B21
EAN/UPC
0889296107538,889296107538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features:

Memory for (processor type): Intel

DIMM type: RDIMM

DIMM capacity: 8GB

DIMM rank: Single

What's included: (1) HP 8GB (1x8GB) DDR4-2133 CAS-15-15-15 RDIMM Memory Kit

Product differentiator: 8GB (1x8GB) Single Rank x4 DDR4-2133 RDIMM Memory

Dimensions and weight:

Dimensions (W x D x H): 8.89 x 19.81 x 1.91 cm (3.5 x 7.8 x 0.75 in)

Weight: 0.45 kg (1 lb)