mart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller

Are you looking to add additional storage but don’t have the room in your server? The HP Smart Array P841 Controller is a full height, PCIe3 x8, 12 Gb/s Serial Attached SCSI (SAS) RAID controller that provides enterprise-class storage performance, increased external scalability, and data protection for select HP ProLiant Gen9 rack and tower servers. It features 16 external physical links and delivers increased server uptime by providing advanced storage functionality, including online RAID level migration (between any RAID levels) with flash back write cache (FBWC), global online spare, and pre-failure warning.

The Gen9 family of controllers supports the HP Smart Storage Battery. With HP Smart Storage Battery, multiple Smart Array controllers are supported without needing additional backup power sources for each controller, resulting in simple upgrade process.

Features

Increased Performance and High Availability for Applications

The HP Smart Array P841 Controller delivers 12 Gb/s SAS connectivity on HP ProLiant Gen9 Servers when connected to 12 Gb/s external storage devices for increased performance in messaging, database or general server applications.

HP SmartCache comes standard with this controller providing both read and write acceleration for workloads such as databases or web pages.

Higher port count delivers greater bandwidth resulting in higher performance and more attached devices without impacting performance. External storage configurations can be configured for high availability using dual port connectivity.

Offers transportable 4 GB DDR3-1866 Flash Backed Write Cache providing up to 14.9 GB/s maximum cache bandwidth to reduce latency in write-intensive applications that require heavy logging such as databases.

Data Protection with Encryption Capability

The HP Smart Array P841 Controller offers optional HP Secure Encryption capability that protects data at rest on any bulk storage attached to the controller.

Long-term data retention with 4 GB Flash Backed Write Cache (FBWC) for improved data reliability.

Delivers predictive spare activation for improved rebuild and increased uptime even in a recovery mode.

Efficient and Simple Configuration

The HP Smart Array P841 Controller and the attached storage devices are configured and managed by the easy–to-use HP Smart Storage Administrator software which is included in the intelligent provisioning of the server.

Data compatibility between the HP Smart Array Controller family allows simple and easy migration at any time when needs for higher performance, capacity, and availability increase such as migrating an existing just a bunch of disks (JBOD) to a more advanced disk array configuration.

Manufacturer Part Number
726903-B21
EAN/UPC
0887758379264,887758379264
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

Generation supported

  • Smart Array 12Gb/s SAS

Form factor

  • PCIe

Port attribute

  • External

What's included

  • Smart Array P841 controller
  • Product Warranty Statement
  • Quick Install Card

Product differentiator

  • 4GB FBWC 12Gb 4-ports Ext SAS Controller
Dimensions and weight :
Dimensions (W x D x H): 11.13 x 16.76 x 1.45 cm (4.38 x 6.6 x 0.57 in)
Weight: 0.45 kg (1 lb)