Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Image Enhancement Technology: Visioneer Acuity
- Weight: 5.1 lbs.
- Interface: USB 2.0 (1.1 compatible)
- Optical Resolution: 600 dpi
- ADF Capacity: 50 sheets (20 lb. paper)
- Visioneer OneTouch Technology (PC): Yes
- Speed @ 200 dpi, b&w, duplex: 44 ipm
- Duty Cycle: 3000 pages/day
- Speed @ 150 dpi, color: 25 ppm simplex / 44 ipm duplex
- ADF Maximum Paper Size: 8.5" x 38" in
- ADF Minimum Paper Size: 2.9" x 2" in
- Dimensions: 11.20" x 6.5" x 6.7" (W×D×H)
- Output Bit Depth: 24-bit color, 8-bit grayscale
- Light Source: LED
- Drivers: TWAIN, WIA, ISIS, DriverPLUS
- Supported Operating Systems (OneTouch 4): Windows 8, 7, Vista, XP (SP2)
- Imaging sensor: Contact Image Sensor (CIS)
- Paper Thickness/Weight: 13 to 32 lbs.
- Power Supply: External
- Power Consumption (active): ≤ 30 Watt
- Speed @ 200 dpi, b&w, simplex: 25 ppm
- Power Supply Input Voltage: 100 - 240 V~
- Power Supply UK/Europe Plugs: Yes
- Power Consumption (standby): < 10 (<5.3 in power-safe mode) Watt