Roofer Joe 21-Foot Twist-N-Lock Telescoping Snow Shovel Aluminum Roof Rake

ROOFER JOE TO THE RESCUE! Heavy snow and ice dams causing havoc on your house? Don’t let Mother Nature ruin your roof. Prevent damage due to heavy snow loads piled onto your roof and save on costly repairs with Snow Joe® ROOFER JOE – a handy, easy-to-use and affordable roof rake that quickly lets you remove snow, wet leaves and other debris from your roof while standing safely on solid ground. Roofer Joe Model RJ205M boasts an innovative Twist-n-Lock telescoping pole that quickly and easily adjusts from 6.2 feet to a whopping 21 feet for even greater overhead reach to quickly and safely lighten the load without the need for a ladder. And at just 5.7 lbs, Roofer Joe is ultra-lightweight, durable and easy to handle. Its oversized aluminum blade rake head measures 6-inches wide by 25-inches long for maximum clearing power with each pass. Get Equipped® for winter cleanup with Roofer Joe and defend your home when winter strikes!

Manufacturer Part Number
RJ205M
EAN/UPC
0810829024169,810829024169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC #: 810829024169 : Assembled Depth (in.) : 6
Assembled Height (in.) : 252 : Assembled Width (in.) : 24.8
Blade Material: Aluminum : Clearing Width (in.): 24.8
Handle Material: Aluminum : Overhead Reach (ft.): 21
Product Weight (lbs) : 5.73 : Telescoping: Yes