Bonded MoCA 2.0 Network Adapter - Single

Bonded MoCA 2.0 Network Adapter Kit

  • Turns any coax port into a high speed Ethernet connection
  • Perfect for pristine OTT video and online gaming
  • Next generation bonded MoCA 2.0 for Gigabit speeds*
  • Not prone to hacking or interference with other devices
  • Bonded MoCA 2.0 with backward compatibility to MoCA 1.1/1.0
  • Compatible with most Cable TV services. Does not work in satellite TV homes
Actiontec’s ECB6200 Bonded MoCA 2.0 Network Adapter Kit brings an instant performance boost to the home network, ensuring uninterrupted and pristine HD video, online gaming, and high speed networking. It works right over the home’s existing coaxial wires, is compatible with most cable TV services, and installs in minutes. With support for the latest bonded MoCA 2.0 standard, the ECB6200 bonds MoCA channels to support speeds up to 1 Gbps*. Join the millions of homes in North America that are taking their HD video streaming and online gaming to the next level with an Actiontec MoCA solution.*Actual speeds will vary depending on the condition and noise found on the coaxial wiring. 1.06 Gbps is the maximum physical data rate.

Manufacturer Part Number
ECB6200S02
EAN/UPC
0789286808929,789286808929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RF Interface

  • Connector: F-type 
  • Impedance: 75 Ω
Coax In Frequency Range
  • Extended D-band: 1125 - 1675MHz 
  • Full Port Range: 5 - 2150MHz 
TV/STB Out Frequency Range
5 - 1002MHz 

Transmit Power
  • Max: 7dBm 
  • Typical: 2-5 dBm 
Link Conditions
  • Attenuation @ 0dB: 980 Mbps typically 
  • Attenuation @ 50dB: 940 Mbps typically 
Network Size
16 Devices (including NC)

Ethernet Interface
  • Connector Type: RJ45
  • Configuration: One Port
  • 10/100/1000 Base T 802.3ab
MoCA Version
Bonded MoCA 2.0

Link Delay
  • Typical: 2.5 ms
  • Max: 3.0 ms
Power Requirement
  • Power Consumption: < 5Watts
  • Input Range: 100VAC, 50/60Hz
Environmental Conditions
  • Ambient Temperature Range: 0 ~ 40°C
  • Storage Temperature Range: -20 ~ 85°C
  • Operating Humidity: 10% ~ 85% Non-condensing