Dynadock Docking Station

Expand your notebook’s potential—and your visual delight—with the dynadock® 4K universal docking station

Perfect for business.
With universal support for Windows PCs, the dynadock® 4K enables today’s business users to plug into everyday essential desktop peripherals in a snap.

Versatile, space-saving design.

Dynadock® 4K works around you—and your desktop environment. The sleek and slim design can be used upright to save precious desk space, or laid flat (without the base), if you prefer.

Spread out with ease.
View up to three screens simultaneously (including your laptop screen) to increase productivity and make it easier to manage multiple applications.

Universal compatibility—for greater peace of mind.
Regardless of laptop brand, dynadock® 4K provides fast access to a true desktop environment. Virtually any brand of computer with a USB 3.0 or USB 2.0 port is compatible with the dynadock® 4K, so you can accommodate them all.       

Stunning 4K output.

Ultra HD 4K resolution—delivering four times the resolution of Full HD*—enables you to enjoy superior quality images and enjoy more Windows desktop space to create documents, work on large spreadsheets, and surf multiple web pages at once.    

One simple connection. Plus 4K awesomeness.
Now you can create a vibrant, high-resolution Ultra HD 4K workstation in your home or office—with just a single USB 3.0 port on your laptop and the dynadock® 4K universal docking station.

Manufacturer Part Number
PA5217A-1PRP
EAN/UPC
4051528154719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Video resolution:

  • Up to 3840 x 2160 (30p) with DisplayPort or HDMI to a single external monitor
  • Up to 2048 x 1152 (60p) with DVI port
  • Up to 2048 x 1152 (60p) in dual monitor output mode
Safety/EMC Standards Approvals: 
  • FCC, cUL, C-Tick, NOM/NYCE, IRAM

Compliance:
  • Compatible with Windows® 8.1, 8, and 7, DisplayLink Certified, RoHS compliant, Toshiba Green Procurement Requirements

Physical ports/indicators on the dynadock® 4K:
FRONT Panel
  • Power Light
  • USB Status Light 
  • Two (2) “Always On” USB 3.0 ports (Sleep & Charge)
  • 3.5mm Line in (microphone/headset)
  • 3.5mm Line out (headphone/headset/speakers)

BACK Panel
  • Four (2) USB 3.0 ports
  • Gigabit Ethernet/Network port
  • HDMI™ out port
  • DisplayPort out port
  • DVI-I out port 
  • USB 3.0 Connector (to PC)
  • DC in (for power)

SIDE Panel
  • Security Lock Slot