The LiteBeam™M is an ultra-lightweight airMAX CPE device with incredible range and disruptive pricing.
High-Gain, Directional Antenna
The LiteBeamM provides 23 dBi of gain for long-distance connectivity and uses a directional antenna pattern for improved noise immunity.
Breakthrough Industrial Design
Featuring the freedom of three-axis alignment, the LiteBeamM fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting.
Compact in Size, Light in Weight
A lightweight form factor contained within ultra-compact packaging, the LiteBeamM is ideal for shipping and logistics.
Note:
Dimensions (No Mount) : 362 x 267 x 184 mm (14.25 x 10.51 x 7.24"
Weight (No Mount): 750 g (24.11 oz)
Wind Survivability: 200 km/h (125 mph)
Wind Loading: 176.86 N @ 200 km/h (39.76 lbf @ 125 mph)
Mounting Kit: Pole Mounting Kit (Included)
Max. Power Consumption: 4W
Power Supply: 24V, 0.2A PoE Adapter (Included)
Power Method: Passive PoE (Pairs 4, 5+; 7, 8 Return)
Operating Temperature: -40 to 70° C (-40 to 158° F)
Operating Humidity: 5 to 95% Noncondensing
Shock and Vibration: ETSI300-019-1.4
ETSI Specification: EN 302 326 DN2
ESD/EMP Protection: ± 24 KV Contact / Air