U444-06N-HD-AM Graphic Adapter

The U444-06N-HD-AM USB 3.1 Gen 1 to HDMI Alternate Mode Dual/Multi-Monitor External Video Graphics Card Adapter supports USB DisplayPort Alternate Mode for displaying audio/video signals on an HDMI monitor or projector via your computer, tablet, laptop or smartphone’s USB-C™ port. It’s an ideal tool for multitasking, viewing large spreadsheets, editing documents, giving presentations at trade shows and conferences, or playing games and watching movies on large screens.

You can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary display. No external power supply is needed. Connect the adapter’s USB-C male plug to the USB-C port on your smartphone, tablet, Ultrabook or computer. Then, connect the adapter’s HDMI female port to a monitor using an HDMI cable (such as Tripp Lite’s P568-Series) to see and hear full DisplayPort audio and video.

The U444-06N-HD-AM supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2600 (@ 60 Hz) or 3840 x 2160 (@ 24/25/30 Hz). It also supports data transfer rates up to 5 Gbps, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2—High Bit Rate 2), 2.7 Gbps (HBR—High Bit Rate) and 1.62 Gbps (RBR—Reduced Bit Rate). Compatible with USB-C devices that support USB DisplayPort Alternate Mode.

Manufacturer Part Number
U444-06N-HD-AM
EAN/UPC
0037332189325,037332189325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Display Style: Adapter
Cable Type: USB
PHYSICAL
Color: White
CONNECTIONS
Connector A: USB C (MALE)
Connector B: HDMI (FEMALE)
SPECIAL FEATURES
Chromebook Compatible: Yes
WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty