Perfect for your home or office workstation, the TLP615B Protect It! 6-Outlet Surge Protector features a surge suppression rating of 790 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life (valid in the U.S., Canada and Puerto Rico only).
The TLP615B includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out disruptive EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage or data loss.
Your computer and peripherals plug into six NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Green LED indicates protection status.
The 15-foot AC power cord with NEMA 5-15P plug allows the TLP615B to reach distant outlets, giving you flexibility in placing the power strip. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.
Note:
Specifications
OUTPUT
Frequency Compatibility: 60 Hz
Output Receptacles: (6) 5-15R
Output (Watts): 1875
Circuit Breaker (amps): 15
Overload Protection: 15A resettable illuminated combo switch / circuit breaker
Transformer Accommodation: Supports 1 large transformer plug accessory without covering remaining outlets, accepts up to 3 transformers total
Outlet Orientation: Single row of 6 outlets
Right-Angle Outlets: No
INPUT
Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V (110-125V)
Input Connection Type: NEMA 5-15P
Input Cord Length (ft.): 15
Input Cord Gauge Type: 14 gauge, SJT
Voltage Compatibility (VAC): 120
Maximum Surge Amps: 35500
Right-Angle Plug: No
USER INTERFACE, ALERTS & CONTROLS
Switches: Combination AC circuit breaker and 2 position red illuminated on/off power switch
Diagnostic LED Details: Built-in LED confirms suppressor "protection present" (green) status
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 790
AC Suppression Response Time: < 1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
Clamping Voltage (RMS): 150
UL1449 Let Through Rating: 500V
EMI / RFI Filtering: up to 20dB
DATALINE SURGE SUPPRESSION
Telephone/DSL Protection: No
Cable (Coax) Protection: No
Network (Ethernet) Protection: No
PHYSICAL
Shipping Dimensions (hwd / in.): 13.2 x 5.8 x 1.8
Shipping Weight (lbs.): 1.77
Unit Dimensions (hwd / in.): 10.8 x 1.85 x 1.23
Unit Weight (lbs.): 1.60
Material of Construction: Plastic
Integrated Keyhole Mounting Tabs: Keyhole mounting tabs enable wall mounting
Housing Color: Black
Receptacle Color: Black
Color (AC Line Cord): Black
Outlets Measurement (Center to Center): 28.5mm
Keyhole Slot Mounting Measurement (Center to Center): Distance between slots = 101mm; Distance between slot height = 28mm
CERTIFICATIONS
UL1449 3rd Edition (AC Suppression): UL1449 3rd EDITION
UL1363 (Power Tap): UL1363
cUL / CSA (Canada): cUL
Approvals: Exceeds IEEE 587 category A&B specifications
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $20,000 Ultimate Lifetime Insurance