SRW18USG SmartRack 18U Low-Profile Switch-Depth WallMount Rack Enclosure Cabinet

The SRW18USG SmartRack 18U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is ideal for storing EIA-standard 19-inch rack equipment in network closets and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds.

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.

The cabinet swings away from the wall on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. To ensure your valuable equipment stays secure, the doors and side panels lock. The top, bottom and removable side panels are vented, which allows air to flow freely through the rack to keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing through the cabinet.

The SRW18USG comes fully assembled and ready to mount to the wall. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to house equipment up to 20.5 inches deep, such as network switches and patch panels.

Manufacturer Part Number
SRW18USG
EAN/UPC
0037332187376,037332187376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications
PHYSICAL

Rack Height (U Spaces): 18
Maximum Device Depth (in.): 20.5
Minimum Device Depth (in.): 3
Shipping Dimensions (hwd / in.): 41 x 24 x 22
Shipping Weight (lbs.): 110
Unit Dimensions (hwd / in.): 35.6 x 23.62 x 21.6
Unit Weight (lbs.): 96
Color: Black
Weight Capacity - Stationary (lbs.): 250
Factory Preset Rack Depth (in.): 10.42
Hinged (Swings Away from Wall Bracket): Yes


SPECIAL FEATURES

Grounding Lug: Front and Back door frames
Seismic Rack: No


CERTIFICATIONS

NOM (Mexico): Tested to NOM (Mexico)
Approvals: UL/CSA 60950-1, EIA-310-D, IEC 60297-3-100, IP20 Protection, RoHS


WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty