Perfect for your home or office workstation, the SUPER725B Protect It! 7-Outlet Surge Protector features a surge suppression rating of 2160 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $75,000 for life (valid in the U.S., Canada and Puerto Rico only).The SUPER725B includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out disruptive EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage or data loss.Your computer and peripherals plug into seven NEMA 5-15R outlets. Two outlets are mounted on the side to let the SUPER725B accommodate three bulky transformers without blocking adjacent outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads.
On/off switch provides one-touch control over connected equipment. A green LED indicates protection status, while a red LED assures that your wall outlet is properly grounded.The 25-foot AC power cord allows the SUPER725B to reach distant outlets, while its right-angle NEMA 5-15P plug allows equipment and furniture to be moved flush against the wall to save space. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.
Note:
Specifications
OUTPUT
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (7) 5-15R
Output (Watts): 1800
Circuit Breaker (amps): 15
Transformer Accommodation: Supports 3 large transformer plug accessories without covering remaining outlets, accepts up to 5 transformers total
Outlet Orientation: Single row of 5, plus 2 side mounted outlets
Right-Angle Outlets: No
INPUT
Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V (110-125V)
Input Connection Type: NEMA 5-15P
Input Cord Length (ft.): 25
Input Cord Gauge Type: 14 gauge, SJT
Voltage Compatibility (VAC): 120
Maximum Surge Amps: 144000
Right-Angle Plug: Yes
USER INTERFACE, ALERTS & CONTROLS
Switches: Two position on/off power switch
Diagnostic LED Details: Built-in LEDs confirm suppressor "protection present" (green) and "grounded" (red) status
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 2160
AC Suppression Response Time: < 1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
Clamping Voltage (RMS): 150
UL1449 Let Through Rating: 330 L-G, 400 L-N, 400 N-G
EMI / RFI Filtering: Up to 20 dB
DATALINE SURGE SUPPRESSION
Telephone/DSL Protection: No
Cable (Coax) Protection: No
Network (Ethernet) Protection: No
PHYSICAL
Unit Dimensions (hwd / in.): 1.54 x 2.72 x 10.30
Unit Weight (lbs.): 2.89
Material of Construction: Plastic
Integrated Keyhole Mounting Tabs: Keyhole mounting tabs enable wall mounting
Housing Color: Black
Receptacle Color: Black
Color (AC Line Cord): Black
Outlets Measurement (Center to Center): Between Standard Outlets = 29mm; Between Transformer Outlets = 48mm
Keyhole Slot Mounting Measurement (Center to Center): Distance Between Slots = 78mm; Distance Between Slot Height = 24mm
CERTIFICATIONS
UL1449 3rd Edition (AC Suppression): UL1449 3RD EDITION
UL1363 (Power Tap): UL1363
cUL / CSA (Canada): cUL
Approvals: Exceeds IEEE 587 category A&B specifications
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $75,000 Ultimate Lifetime Insurance