Perfect for your home or office workstation, the TLP808B Protect It! 8-Outlet Home-Computer Surge Protector features a surge suppression rating of 1440 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $75,000 for life (valid in the U.S., Canada and Puerto Rico only).
The TLP808B includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out disruptive EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage or data loss.
Your computer and peripherals plug into eight NEMA 5-15R outlets, including three widely spaced outlets designed to accept bulky transformers without blocking adjacent outlets. Built-in child-safety covers block accidental contact with unused outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. LEDs indicate protection status and that your wall outlet is properly grounded.
The eight-foot AC power cord allows the TLP808B to reach distant outlets, while its right-angle NEMA 5-15P plug allows furniture and equipment to be moved flush against the wall to save space in your workstation. Keyhole slots on the bottom panel provide convenient wall or desk mounting options.
Note:
Specifications
OUTPUT
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (8) 5-15R
Output (Watts): 1800
Circuit Breaker (amps): 15
Transformer Accommodation: Supports 3 large transformer plug accessories without covering remaining outlets, accepts up to 6 transformers total
Outlet Safety Covers: Includes built-in sliding outlet safety covers
Outlet Orientation: Single row of 5, plus a second row of 3 for transformer accommodation
Right-Angle Outlets: No
INPUT
Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V (110-125V)
Input Connection Type: NEMA 5-15P
Input Plug Features: Space-saving right angle input plug
Input Cord Length (ft.): 8
Input Cord Gauge Type: 14 gauge, SJT
Voltage Compatibility (VAC): 120
Maximum Surge Amps: 84000
Right-Angle Plug: Yes
USER INTERFACE, ALERTS & CONTROLS
Switches: Combination AC circuit breaker and 2 position red illuminated on/off power switch
Diagnostic LED Details: Built-in LEDs confirm suppressor "protection present" (green) and "grounded" (red) status
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 1440
AC Suppression Response Time: < 1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
Clamping Voltage (RMS): 150
UL1449 Let Through Rating: 330 L-G, 400 L-N, 400 N-G
EMI / RFI Filtering: Up to 40 dB
DATALINE SURGE SUPPRESSION
Telephone/DSL Protection: No
Cable (Coax) Protection: No
Network (Ethernet) Protection: No
PHYSICAL
Shipping Dimensions (hwd / in.): 12.4 x 5.11 x 4.03
Shipping Weight (lbs.): 2
Unit Dimensions (hwd / in.): 4.86 x 9.55 x 1.51
Unit Weight (lbs.): 1.76
Material of Construction: Plastic
Integrated Keyhole Mounting Tabs: Keyhole mounting tabs enable wall mounting
Housing Color: Black
Receptacle Color: Black
Color (AC Line Cord): Black
Outlets Measurement (Center to Center): Distance between standard outlets = 28.5mm; Distance between transformer outlets = 57mm
CERTIFICATIONS
UL1449 3rd Edition (AC Suppression): UL1449 3rd Edition
UL1363 (Power Tap): UL1363
cUL / CSA (Canada): cUL
Approvals: Exceeds IEEE 587 category A&B specifications
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $75,000 Ultimate Lifetime Insurance