The SRW12US33G SmartRack 12U Server-Depth Wall-Mount Rack Enclosure Cabinet is ideal for storing 19-inch rack equipment up to 32.5 inches in depth in areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds.
The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.
The cabinet swings away from the wall on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. To ensure your valuable equipment stays secure, the doors and side panels lock. The top, bottom and removable side panels are vented, which allows air to flow freely through the rack to keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing through the cabinet.
The SRW12US33G comes fully assembled and ready to mount to the wall. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 32.5 inches, such as 1U servers, UPS systems, battery packs and switches.
Note:
Key Specifications
Rack Height (U Spaces): 12
Maximum Device Depth (in.): 32.5
Rack Height (U Spaces): 12
Maximum Device Depth (in.): 32.5
Minimum Device Depth (in.): 3
Shipping Dimensions (hwd / in.): 30.2 x 26.4 x 36
Shipping Weight (lbs.): 109.1
Unit Dimensions (hwd / in.): 25 x 23.63 x 33.5
Unit Weight (lbs.): 94.5
Color: Black
Weight Capacity - Stationary (lbs.): 250
Factory Preset Rack Depth (in.): 25.99
Cable Access Hole Measurement (inches): 9.812 x 2.35 (l x w)
Hinged (Swings Away from Wall Bracket): Yes
Grounding Lug: Front and Back door frames
Seismic Rack: No
NOM (Mexico): Tested to NOM (Mexico)
Approvals: EIA-310-D, IEC 60297-3-100, IP250 Protection Rating, RoHS
Product Warranty Period (Worldwide): 5-year limited warranty