10/100/1000BASE-T to 1000BASE-X SFP Smart Converter

The LevelOne Media Converter Web Smart Series is designed to make conversion between 10/100/1000Base-TX and 100/1000Base-FX Ethernet.

With web-based management, the network administrator can logon to the converter remotely to monitor, configure and control the status of each unit. The overall network reliability is enhanced, and the network efficiency is also improved to accommodate and deliver high bandwidth applications. 

Enhanced features like VLAN, Q-in-Q and also remote control TS1000 and IEEE802.3ah supported. Support Jumbo Frame up to 9K and Rate Limit for better transition performance.

Manufacturer Part Number
GVS-3800
EAN/UPC
0846359002117,846359002117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standards

  • IEEE802.3 10Base-T
  • IEEE802.3u 100Base-TX
  • IEEE802.3x full-duplex flow control
  • IEEE802.3z/ab 1000Base-T*
  • 100Base-FX/LX
  • 1000Base-SX/LX*

Cable

  • UTP: Cat.5 Cable and up to 100m
  • Fiber:
    • 100Mbps MM: 2km@50/125, 62.5/125, or 100/140μm multi-mode
    • 100Mbps SM: 20km@G8, 3/125, 8.7/125, 9/125 or 10/125μm single-mode
    • 1000SX: 2km@50/125, 62.5/125, or 100/140μm multi-mode
    • 1000LX: 10km@G8, 3/125, 8.7/125, 9/125 or 10/125μm single-mode

Software Features

  • Web UI Manageability with Port Configuration
  • IEEE802.1Q VLAN, Double VLAN (Q-in-Q)
  • Carrier Remote Control IEEE802.3ah and TS-1000 supported
  • LLCF/LLR supported
  • Jumbo Frame up tp 9K
  • Rate Limit

Power Specification

  • Power Requirement: 1A@+5VDC above
  • Power Consumption: 1.5Watts

Hardware

  • Ambient Temperature: 0~50°C
  • Humidity: 5%~90%
  • Dimensions (H*W*D): 26.2 x 70.3 x 94mm
  • Certifications: Comply with FCC Part 15 Class A & CE Mark
  • Approval

Distance: FVS-3120 : 20 Km; GVS-3110 : 10 Km; FVS-3200 : 2 Km; GVS-3200 : 2 Km