720p BNC HD Bullet Camera QTH7211B

Step up to high definition. Take advantage of the simplicity of BNC HD surveillance for a do-it-yourself high definition video surveillance solution that includes features previously reserved for those costing thousands of dollars. With a recorded image size of 1280x720, this Q-See HD camera offers added detail and clarity so you can not only see that something is going on, but you'll have a better idea of who it is and what they're up to. You'll never have to worry about losing your coverage because this durable camera is built to work rain or shine, and the 100-foot night vision range means that darkness is no barrier to staying informed. The 65º-70º field of view makes this the ideal solution for covering a specific area of interest as subjects and actions will take up more of the video image than in the video from a camera with a wider field of view.

Manufacturer Part Number
QTH7211B
EAN/UPC
0645439247147,645439247147
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: QTH7211B
System: PAL/NTSC
Solution: 1/4"NVP2431H+Aptina 0141+IRCUT
Effective Pixels: 1280(H)*720(V)
Video output: 1.0Vp-p, 75II Composite, BNC x 1
Horizontal resolution: 720P
S/N Ratio: >52dB AGC OFF/BW OFF
illumination: 0.001 Lux
Minimum illumination: 0.000 Lux(IR ON)
Electronic Shutter: 1/50 - 1/10,0000S
White Balance: Auto
Gamma Ratio: >=0.45
Color of camera housing: Dark gray
Infrared: 36PCS IR LED
IR Distance: 30Meter IR Distance
Infrared Wavelength: 850nm
Waterproof: IP66
Lens Mount: 2.8mm lens
Operating Temperature Outdoor: -10C to 50C
Humidity: 0 to 95% RH (non-condensing)
Sync system: 2:1 interlace internal Sync
Power supply: 12V DC