16 Channel HD System with 8 HD 720p Cameras QTH16-8Z3-2

Protect
Whats yours

Q-See’s BNC HD systems offers the easiest, most economical introduction to high definition for those looking to upgrade or buying for the first time. Unlike traditional analog systems, this Q-See HD system records 720p resolution images (1280x720). This larger pixel count translates to a high definition image with added detail and recognition. For even more clarity, this DVR records 720p video at 30 frames per second for completely smooth playback with continuous motion that ensures every detail is captured. More importantly, you’ll always stay connected with a Q-See HD system. Advanced state-of-the-art remote monitoring features provide you access from anywhere in the world with just a smartphone or tablet.

This bundle is ideal for those with a need to cover multiple locations and plan on covering more as needed. You get the DVR, eight cameras and everything need to get running right out of the box. There's room to add eight more cameras, including specialty cameras such as PTZ models. The included high definition cameras are always on the alert - rain or shine, day or night. High quality IR cut filters means camera images will have accurate color during the day and clear bright black and white at night. Infrared LEDs provide these cameras with night vision up to 100 feet away. Every camera is weatherproof so you can protect what matters the most, indoors or outdoors. Each camera also comes with the necessary cable to get started right away. The sturdy camera mounting brackets not only allow for precise positioning but also protect the cables by safely routing them behind the bracket, safe from harm.

Manufacturer Part Number
QTH16-8Z3-2
EAN/UPC
0645439247468,645439247468,0645439247192,645439247192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR Specifications

720P Recording and 1080P Live Viewing Resolutions for Crisp & Clear Video
Remote Monitoring through multiple devices including: Web Browser, QT View, Windows/Mac, Apple Devices and Android Devices.
Click-and-drag digital zoom in live view and playback modes
Easy to use and convenient front panel button controls
Instant backup of live video to a USB flash drive
Multi video outputs (HDMI/VGA) to connect multiple displays
Instant notifications for motion events and Instant email alerts with snapshot attachments
Multi-streaming compatibility to conserve on bandwidth
Continuous, user scheduled and motion based recording options
Compatible with QTH Series BNC HD Cameras

Camera Specifications

720P Recording and 1080P Live Viewing Resolutions for Crisp & Clear Video
Wide angle 70° field of view and 3.6mm Camera Lens
A full 1/3” Image Sensor allowing for high frames in outdoor moving conditions
Night Vision capable of viewing up to 100ft in total darkness
IP66 Rated for Indoor or Outdoor Weather Resistance
IR Cut Filter designed to give optimal color for day and nighttime recording
Auto/Manual Gain Control and Electronic Shutter for superior color accuracy and sharp images
Extreme weather compatibility: Operating Temperatures -14° to 120° F
Flexible and easy installation; Ceiling and wall mountable with included hardware