Video Surveillance System

Protect
Whats yours

Q-See’s BNC HD systems offers the easiest, most economical introduction to high definition for those looking to upgrade or buying for the first time. Unlike traditional analog systems, this Q-See HD system records 720p resolution images (1280x720). This larger pixel count translates to a high definition image with added detail and recognition. For even more clarity, this DVR records 720p video at 30 frames per second for completely smooth playback with continuous motion that ensures every detail is captured. More importantly, you’ll always stay connected with a Q-See HD system. Advanced state-of-the-art remote monitoring features provide you access from anywhere in the world with just a smartphone or tablet.

This bundle is ideal for those with a need to cover multiple locations. You get the DVR, the cameras and everything need to get running right out of the box. These high definition cameras are always on the alert - rain or shine, day or night. High quality IR cut filters means camera images will have accurate color during the day and clear bright black and white at night. Infrared LEDs provide these cameras with night vision up to 100 feet away. Every camera is weatherproof so you can protect what matters the most, indoors or outdoors. Each camera also comes with the necessary cable to get started right away. The sturdy camera mounting brackets not only allow for precise positioning but also protect the cables by safely routing them behind the bracket, safe from harm.

Manufacturer Part Number
QTH8-8Z3-1
EAN/UPC
0645439247451,645439247451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

QTH8 DVR

• 2 year Warranty and Lifetime Tech Support
• Weight: 1.8lbs (w/o Hard Drive)
• Dimensions (WxDxH) 10"×8.25"×1.75"
• Backup Via PC, Flashdrive or USB Hard Drive
• 1, 4, 8, Auto-sequence Viewing Options
• Three Recording Modes: Manual, Schedule and Motion Detection
• Video Search Options: Time or Motion Detection Event
• Up to 10 Simultaneous users
• RG-59 Cable Required for distances over 200ft
• Mobile Compatibility: iPhone, iPad, and Android
• Instant Email Alerts and Mobile Notifications
• Computer Compatibility: Mac OSX 10.7/10.8/10.9/10.10 & Windows XP/Vista/7/8
Recording Resolution and Frame Rate:
• 720p -1280 x 720 (120FPS Total/30FPS on Each Channel)
• 960H -960 x 480 (120FPS Total/30FPS on Each Channel)
• D1 - 704 x 480 (120FPS Total/30FPS on Each Channel)
Inputs/Outputs:
• Video: 8 HD BNC In/ 1 HDMI® Out /1 VGA Out/
• Audio: 1 RCA In / 1 RCA Out (intercom function) Audio through camera cable if equipped with microphone
• Alarm: none
• RJ-45 for Router Connection Enabling Remote Monitoring
• Supports 1 SATA HDD up to 4 TB

QTH7211B Cameras

1/4” Camera Image Sensor
2.8mm Camera Lens
65º-70º Field of View
1280 x 720 Effective Pixels
36 IR LEDs
Up to 100ft of Night Vision
IP66 Rated Metal Camera Housing
Weatherproof For Indoor and Outdoor Use
IR Cut Filter
Versatile 3-Axis Bracket
850nM Infrared Wavelength
1/60s~1/100,000s Electronic Shutter
<5W Power Consumption with LEDs on

Whats Included

Q-See 2 Year Warranty & Lifetime Technical Support
8-Channel HD DVR
Pre-Installed 1TB Hard Drive
(8) HD Bullet Cameras
(8) 60ft BNC Cables
(2) 4-Way Power Splitter for Cameras
(2) Power Supply for Cameras
USB Mouse and Remote Control
Power supply for DVR
RJ-45 Ethernet Cable
Standard HDMI® Cable
Welcome Kit and Quickstart Guide