4 Channel HD Security System with 4 HD 720p Cameras QTH4-4Z3-1

Protect
Whats yours

Q-See’s BNC HD systems offer the easiest, most economical introduction to high definition for those looking to upgrade or buying for the first time. Unlike traditional analog systems, this system records 720p resolution images (1280x720). This 1 megapixel video translates to a high definition image with added detail and recognition. This DVR doesn't miss a beat and records 720p video at 30 frames per second for completely smooth playback with continuous motion that ensures every detail is captured with no gaps at crucial moments. More importantly, you’ll always stay connected with a Q-See HD system. Advanced state-of-the-art remote monitoring features provide you access from anywhere in the world with just a smartphone or tablet. The system will send you alerts - with photos - that motion has been detected, or that someone is tampering with the cameras.

This bundle is perfect for situations when only a few critical areas need to be covered. In addition to the DVR and cameras, everything else - cables, mouse, mounting hardware and more - is included to get you up and running right out of the box. Your system will always be on guard - rain or shine, day or night. High quality IR cut filters means camera images will have accurate color during the day and clear bright black and white at night. Infrared LEDs provide these cameras with night vision up to 100 feet away. Every camera is weatherproof so you can protect what matters the most, indoors or outdoors. Each camera also comes with the necessary cable to get started right away. The sturdy camera mounting brackets not only allow for precise positioning but also protect the cables by safely routing them behind the bracket, safe from harm

Manufacturer Part Number
QTH4-4Z3-1
EAN/UPC
0645439247444,645439247444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

QTH4 DVR

• 2 year Warranty and Lifetime Tech Support
• Weight: 1.8lbs (w/o Hard Drive)
• Dimensions (WxDxH) 10"×8.25"×1.75"
• Backup Via PC, Flashdrive or USB Hard Drive
• 1, 4, Auto-sequence Viewing Options
• Three Recording Modes: Manual, Schedule and Motion Detection
• Video Search Options: Time or Motion Detection Event
• Up to 10 Simultaneous users
• RG-59 Cable Required for distances over 200ft
• Mobile Compatibility: iPhone, iPad, and Android
• Instant Email Alerts and Mobile Notifications
• Computer Compatibility: Mac OSX 10.7/10.8/10.9/10.10 & Windows XP/Vista/7/8
Recording Resolution and Frame Rate:
• 720p -1280 x 720 (120FPS Total/30FPS on Each Channel)
• 960H -960 x 480 (120FPS Total/30FPS on Each Channel)
• D1 - 704 x 480 (120FPS Total/30FPS on Each Channel)
Inputs/Outputs:
• Video: 4 HD BNC In/ 1 HDMI® Out /1 VGA Out/
• Audio: 1 RCA In / 1 RCA Out (intercom function) Audio through camera cable if equipped with microphone
• Alarm: none
• RJ-45 for Router Connection Enabling Remote Monitoring
• Supports 1 SATA HDD up to 4 TB

QTH7211B Cameras

1/4” Camera Image Sensor
2.8mm Camera Lens
65º-70º Field of View
1280 x 720 Effective Pixels
36 IR LEDs
Up to 100ft of Night Vision
IP66 Rated Metal Camera Housing
Weatherproof For Indoor and Outdoor Use
IR Cut Filter
Versatile 3-Axis Bracket
850nM Infrared Wavelength
1/60s~1/100,000s Electronic Shutter
<5W Power Consumption with LEDs on