Visio 2016 Standard

Manufacturer Part Number
D86-05549
EAN/UPC
0885370991260,885370991260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz or faster x86 or x64-bit processor with SSE2

Operating System:

  • Windows 7 or later
  • Windows Server 2008 R2 or Windows Server 2012

Hard Disk:

  • 3.0 GB of available space

Memory:

  • 1 GB RAM (32 bit)
  • 2 GB RAM (64 bit)

Others:

  • 1280 x 800 resolution
  • Graphics hardware acceleration requires a DirectX 10 graphics card
  • A touch-enabled device is required to use any multi-touch functionality. However, all features and functionality are always available by using a keyboard, mouse or other standard or accessible input device. Note that new touch features are optimized for use with Windows 8 or later.
  • Internet functionality requires an Internet connection.